SD20-7
SD20-7
Active
Description:  GENERAL PROTECTION PP SOD323 T&R
Manufacturer:  Diodes Inc
Datasheet:   SD20-7 Datasheet
History Price: $0.04062
In Stock: 8000
SD20-7 Specification
Specification
Part No
SD20-7
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
20V
Voltage - Breakdown (Min)
21V
Voltage - Clamping (Max) @ Ipp
37V
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
Power - Peak Pulse
300W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
66pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
SC-76, SOD-323
Mounting Type
SOD-323
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
SD20-7 PDF Datasheet
SD20-7 Related Parts
SD20C-7
SD20C-7
Diodes Inc
TVS DIODE 20VWM 37VC SOD323
SD22-01FTG
SD22-01FTG
Littelfuse Inc
TVS DIODE 22VWM 35.5VC SOD323
SD24
SD24
SMC Diode Solutions
TVS ARRAY 24V SOD-323
SD24-01FTG
SD24-01FTG
Littelfuse Inc
TVS DIODE 24VWM 42VC SOD323
SD24-7
SD24-7
Diodes Inc
TVS DIODE 24VWM 44VC SOD323
SD24C
SD24C
SMC Diode Solutions
TVS ARRAY 24V SOD-323
SD24C.TCT
SD24C.TCT
Semtech Corporation
TVS DIODE 24VWM 44VC SOD323
SD24C-01FTG
SD24C-01FTG
Littelfuse Inc
TVS DIODE 24VWM 42VC SOD323
SD24C-7
SD24C-7
Diodes Inc
TVS DIODE 24VWM 45VC SOD323
SD24CQ-7
SD24CQ-7
Diodes Inc
General Protection PP SOD323 T&R
SD24C-TP
SD24C-TP
Micro Commercial Components
TVS DIODE 24VWM 62VC SOD323
SD24LC
SD24LC
SMC Diode Solutions
TVS ARRAY 24V SOD-323
SD20-7 Compare Parts
  • SD20-7 vs SD24LCC
  • SD20-7 vs SD24LC
  • SD20-7 vs SD24C-TP
  • SD20-7 vs SD24CQ-7
  • SD20-7 vs SD24C-7
  • SD20-7 vs SD24C-01FTG
  • SD20-7 vs SD24C.TCT
  • SD20-7 vs SD24C
  • SD20-7 vs SD24-7
  • SD20-7 vs SD24-01FTG
  • SD20-7 vs SD24
  • SD20-7 vs SD22-01FTG
  • SD20-7 vs SD20C-7
  • SD20-7 vs SD24C
  • SD20-7 vs SD24
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.