SM16LC03
SM16LC03
Obsolete
Description:  TVS DIODE 3.3VWM 9VC 16SO
Manufacturer:  Microsemi Corporation
Datasheet:   SM16LC03 Datasheet
History Price: $7.54002
In Stock: 6500
SM16LC03 Specification
Specification
Part No
SM16LC03
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microsemi Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
8
Voltage - Reverse Standoff (Typ)
3.3V
Voltage - Breakdown (Min)
4V
Voltage - Clamping (Max) @ Ipp
9V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Power - Peak Pulse
500W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
25pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Unidirectional Channels
-
SM16LC03 PDF Datasheet
SM16LC03 Related Parts
SM12.TCT
SM12.TCT
Semtech Corporation
TVS DIODE 12VWM 19VC SOT23-3
SM12-02HTG
SM12-02HTG
Littelfuse Inc
TVS DIODE 12VWM 22.5VC SOT23-3
SM12-7
SM12-7
Diodes Inc
TVS DIODE 12VWM 19VC SOT23
SM12B-TP
SM12B-TP
Micro Commercial Components
TVS DIODE 12V SOT23
SM12C-TP
SM12C-TP
Micro Commercial Components
TVS DIODE ESD SOT23
SM12E3/TR7
SM12E3/TR7
Microsemi Corporation
TVS DIODE 12VWM 19VC SOT23
SM12T1
SM12T1
onsemi
TVS DIODE 12VWM 19VC SOT23-3
SM12T1G
SM12T1G
onsemi
TVS DIODE 12VWM 19VC SOT23-3
SM12-TP
SM12-TP
Micro Commercial Components
TVS DIODE 12VWM 19VC SOT23
SM15.TCT
SM15.TCT
Semtech Corporation
TVS DIODE 15VWM 24VC SOT23-3
SM15-02HTG
SM15-02HTG
Littelfuse Inc
TVS DIODE 15VWM 30VC SOT23-3
SM15B-TP
SM15B-TP
Micro Commercial Components
Interface
SM16LC03 Compare Parts
  • SM16LC03 vs SM16LC24CE3/TR13
  • SM16LC03 vs SM16LC24C/TR13
  • SM16LC03 vs SM16LC24/TR13
  • SM16LC03 vs SM16LC15E3/TR13
  • SM16LC03 vs SM16LC15CE3/TR13
  • SM16LC03 vs SM16LC15C/TR13
  • SM16LC03 vs SM16LC15/TR13
  • SM16LC03 vs SM16LC12E3/TR13
  • SM16LC03 vs SM16LC12CE3/TR13
  • SM16LC03 vs SM16LC12CE3
  • SM16LC03 vs SM16LC12C/TR13
  • SM16LC03 vs SM16LC12C
  • SM16LC03 vs SM16LC12/TR13
  • SM16LC03 vs SM16LC08CE3/TR13
  • SM16LC03 vs SM16LC08C/TR13
  • SM16LC03 vs SM16LC08/TR13
  • SM16LC03 vs SM16LC05E3/TR13
  • SM16LC03 vs SM16LC05CE3/TR13
  • SM16LC03 vs SM16LC05C/TR13
  • SM16LC03 vs SM16LC05/TR13
  • SM16LC03 vs SM16LC03E3/TR13
  • SM16LC03 vs SM16LC03CE3/TR13
  • SM16LC03 vs SM16LC03C/TR13
  • SM16LC03 vs SM1624E3/TR13
  • SM16LC03 vs SM1624CE3/TR13
  • SM16LC03 vs SM1624C/TR13
  • SM16LC03 vs SM1624C
  • SM16LC03 vs SM1624/TR13
  • SM16LC03 vs SM1615E3/TR13
  • SM16LC03 vs SM1615E3
  • SM16LC03 vs SM1615CE3/TR13
  • SM16LC03 vs SM1615C/TR13
  • SM16LC03 vs SM1615/TR13
  • SM16LC03 vs SM1612E3/TR13
  • SM16LC03 vs SM1612CE3/TR13
  • SM16LC03 vs SM1612C/TR13
  • SM16LC03 vs SM1612/TR13
  • SM16LC03 vs SM1605E3/TR13
  • SM16LC03 vs SM1605CE3/TR13
  • SM16LC03 vs SM1605C/TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended