ESDZV18-1BF4TK
ESDZV18-1BF4TK
Active
Description:  TVS DIODE 24VWM 21.5VC ST0201
Manufacturer:  STMicroelectronics
History Price: $0.03896
In Stock: 20600
ESDZV18-1BF4TK Specification
Specification
Part No
ESDZV18-1BF4TK
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
ESDZ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
24V (Max)
Voltage - Breakdown (Min)
18V
Voltage - Clamping (Max) @ Ipp
21.5V (Typ)
Current - Peak Pulse (10/1000µs)
6A (8/20?s)
Power - Peak Pulse
140W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
0201 (0603 Metric)
Mounting Type
ST0201
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
ESDZV18-1BF4TK PDF Datasheet
ESDZV18-1BF4TK Related Parts
ESD0502BA
ESD0502BA
Diotec Semiconductor
IC
ESD051-1BF4
ESD051-1BF4
STMicroelectronics
TVS DIODE 5VWM 11VC ST0201
ESD051-1F4
ESD051-1F4
STMicroelectronics
TVS DIODE 5.5VWM 9VC ST0201
ESD0512LB-TP
ESD0512LB-TP
Micro Commercial Components
TVS DIODE 5VWM 20VC DFN1006-2
ESD0514PD-TP
ESD0514PD-TP
Micro Commercial Components
TVS DIODE 5VWM 12VC DFN0808-4
ESD0521Z
ESD0521Z
Diotec Semiconductor
TVS, 6.00V, 28W
ESD0541Z
ESD0541Z
Diotec Semiconductor
TVS, 6.00V-9.50V, 25W
ESD0551P1-TP
ESD0551P1-TP
Micro Commercial Components
Interface
ESD0561P1-TP
ESD0561P1-TP
Micro Commercial Components
DIODE ESD PROTECTION
ESD0571P6-TP
ESD0571P6-TP
Micro Commercial Components
DIODE ESD PROTECTION DFN1610-2
ESD0751P6-TP
ESD0751P6-TP
Micro Commercial Components
ESD,7V,DFN1610-2
ESD0771P6-TP
ESD0771P6-TP
Micro Commercial Components
Interface
ESDZV18-1BF4TK Compare Parts
  • ESDZV18-1BF4TK vs ESDZV5HS-1BF4
  • ESDZV18-1BF4TK vs ESDZV5H-1BU2
  • ESDZV18-1BF4TK vs ESDZV5-1BU2
  • ESDZV18-1BF4TK vs ESDZV5-1BF4
  • ESDZV18-1BF4TK vs ESDZV18-1BF4
  • ESDZV18-1BF4TK vs ESDZL5-1F4
  • ESDZV18-1BF4TK vs ESDUSLC5V0AE2-TP
  • ESDZV18-1BF4TK vs ESDULC8V0LB-TP
  • ESDZV18-1BF4TK vs ESDULC8V0LBHE3-TP
  • ESDZV18-1BF4TK vs ESDULC5V0PUBWFHE3-TP
  • ESDZV18-1BF4TK vs ESDULC5V0M5-TP
  • ESDZV18-1BF4TK vs ESDULC5V0LB-TP
  • ESDZV18-1BF4TK vs ESDULC5V0LBHE3-TP
  • ESDZV18-1BF4TK vs ESDULC5V0AE2-TP
  • ESDZV18-1BF4TK vs ESDULC3V6AE2-TP
  • ESDZV18-1BF4TK vs ESDULC3V3LBHE3-TP
  • ESDZV18-1BF4TK vs ESDULC1610LB-TP
  • ESDZV18-1BF4TK vs ESDULC12VD3B-TP
  • ESDZV18-1BF4TK vs ESDU5V0T5-TP
  • ESDZV18-1BF4TK vs ESDU5V0M5-TP
  • ESDZV18-1BF4TK vs ESDU5V0H4-TP
  • ESDZV18-1BF4TK vs ESDU5V0C2-TP
  • ESDZV18-1BF4TK vs ESDU5V0AE1-TP
  • ESDZV18-1BF4TK vs ESDU401-1BF4
  • ESDZV18-1BF4TK vs ESDU3121MXT5G
  • ESDZV18-1BF4TK vs ESDU1052FCT5G
  • ESDZV18-1BF4TK vs ESDSLC8V0D3B-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0T2-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0L-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0LTB-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0LP-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0LPB-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0LB-TP-HF
  • ESDZV18-1BF4TK vs ESDSLC5V0LB-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0LBHE3-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0L2B-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0D9B-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0D5-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0D3B-TP
  • ESDZV18-1BF4TK vs ESDSLC5V0AE2-TP-HF
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK