☰
P6SMB400A
P6SMB400A
Active
Description:  TVS SMB 342V 600W UNIDIR
Manufacturer:  Littelfuse Inc
Datasheet:   P6SMB400A Datasheet
History Price: $0.63
In Stock: 41520
P6SMB400A Specification
Specification
Part No
P6SMB400A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
P6SMB
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
342V
Voltage - Breakdown (Min)
380V
Voltage - Clamping (Max) @ Ipp
548V
Current - Peak Pulse (10/1000µs)
1.1A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AA, SMB
Mounting Type
DO-214AA (SMBJ)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
P6SMB400A PDF Datasheet
P6SMB400A Related Parts
P6SMA240A
P6SMA240A
Diotec Semiconductor
IC
P6SMA440A
P6SMA440A
Diotec Semiconductor
IC
P6SMA480A
P6SMA480A
Diotec Semiconductor
IC
P6SMAJ10ADF-13
P6SMAJ10ADF-13
Diodes Inc
TVS DIODE 10VWM 17VC D-FLAT
P6SMAJ11ADF-13
P6SMAJ11ADF-13
Diodes Inc
TVS DIODE 11VWM 18.2VC D-FLAT
P6SMAJ12ADF-13
P6SMAJ12ADF-13
Diodes Inc
TVS DIODE 12VWM 19.9VC D-FLAT
P6SMAJ13ADF-13
P6SMAJ13ADF-13
Diodes Inc
TVS DIODE 13VWM 21.5VC D-FLAT
P6SMAJ14ADF-13
P6SMAJ14ADF-13
Diodes Inc
TVS DIODE 14VWM 23.2VC D-FLAT
P6SMAJ15ADF-13
P6SMAJ15ADF-13
Diodes Inc
TVS DIODE 15VWM 24.4VC D-FLAT
P6SMAJ16ADF
P6SMAJ16ADF
Diodes Inc
TVS DIODE 16VWM 26VC D-FLAT
P6SMAJ16ADF-13
P6SMAJ16ADF-13
Diodes Inc
TVS DIODE 16VWM 26VC D-FLAT
P6SMAJ170A
P6SMAJ170A
Diotec Semiconductor
IC
P6SMB400A Compare Parts
  • P6SMB400A vs P6SMBJ91C
  • P6SMB400A vs P6SMBJ91A
  • P6SMB400A vs P6SMBJ91
  • P6SMB400A vs P6SMBJ90CA_R1_00001
  • P6SMB400A vs P6SMBJ90AS_R1_00001
  • P6SMB400A vs P6SMBJ90A_R1_00001
  • P6SMB400A vs P6SMBJ90
  • P6SMB400A vs P6SMBJ9.1CA
  • P6SMB400A vs P6SMBJ9.1C
  • P6SMB400A vs P6SMBJ9.1A
  • P6SMB400A vs P6SMBJ9.1
  • P6SMB400A vs P6SMBJ9.0CA_R1_00001
  • P6SMB400A vs P6SMBJ9.0CA
  • P6SMB400A vs P6SMBJ9.0CA
  • P6SMB400A vs P6SMBJ9.0AS_R1_00001
  • P6SMB400A vs P6SMBJ9.0A_R1_00001
  • P6SMB400A vs P6SMBJ85CA_R1_00001
  • P6SMB400A vs P6SMBJ85CA
  • P6SMB400A vs P6SMBJ85AS_R1_00001
  • P6SMB400A vs P6SMBJ85A_R1_00001
  • P6SMB400A vs P6SMBJ85A
  • P6SMB400A vs P6SMBJ82CA
  • P6SMB400A vs P6SMBJ82C
  • P6SMB400A vs P6SMBJ82A
  • P6SMB400A vs P6SMBJ82
  • P6SMB400A vs P6SMBJ8.5CA-AU_R1_000A1
  • P6SMB400A vs P6SMBJ8.5CA_R1_00001
  • P6SMB400A vs P6SMBJ8.5AS_R1_00001
  • P6SMB400A vs P6SMBJ8.5A_R1_00001
  • P6SMB400A vs P6SMBJ8.5A
  • P6SMB400A vs P6SMBJ8.5A
  • P6SMB400A vs P6SMBJ8.2CA
  • P6SMB400A vs P6SMBJ8.2C
  • P6SMB400A vs P6SMBJ8.2A
  • P6SMB400A vs P6SMBJ8.2
  • P6SMB400A vs P6SMBJ8.0CA_R1_00001
  • P6SMB400A vs P6SMBJ8.0A_R1_00001
  • P6SMB400A vs P6SMBJ78CA_R1_00001
  • P6SMB400A vs P6SMBJ78CA
  • P6SMB400A vs P6SMBJ78AS_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.