☰
P6KE400A
P6KE400A
Active
Description:  TVS DIODE 342VWM 706VC DO15
Manufacturer:  STMicroelectronics
Datasheet:   P6KE400A Datasheet
History Price: $0.44
In Stock: 36420
P6KE400A Specification
Specification
Part No
P6KE400A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
P6KE, TRANSIL?
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
342V
Voltage - Breakdown (Min)
380V
Voltage - Clamping (Max) @ Ipp
706V
Current - Peak Pulse (10/1000µs)
5.7A (8/20?s)
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
360pF @ 1MHz
Operating Temperature
-
Grade
Through Hole
Qualification
DO-204AC, DO-15, Axial
Mounting Type
DO-204AC (DO-15)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
P6KE400A PDF Datasheet
P6KE400A Related Parts
P6KA10AHE3/54
P6KA10AHE3/54
Vishay General Semiconductor
TVS DIODE 8.55VWM 14.5VC DO204AC
P6KA10AHE3/73
P6KA10AHE3/73
Vishay General Semiconductor
TVS DIODE 8.55VWM 14.5VC DO204AC
P6KA10HE3/54
P6KA10HE3/54
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AC
P6KA10HE3/73
P6KA10HE3/73
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AC
P6KA11AHE3/54
P6KA11AHE3/54
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AC
P6KA11AHE3/73
P6KA11AHE3/73
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AC
P6KA11HE3/54
P6KA11HE3/54
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AC
P6KA11HE3/73
P6KA11HE3/73
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AC
P6KA12AHE3/54
P6KA12AHE3/54
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AC
P6KA12AHE3/73
P6KA12AHE3/73
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AC
P6KA12HE3/54
P6KA12HE3/54
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AC
P6KA12HE3/73
P6KA12HE3/73
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AC
P6KE400A Compare Parts
  • P6KE400A vs P6KE9V1CA-B
  • P6KE400A vs P6KE9V1CA
  • P6KE400A vs P6KE9V1A-T
  • P6KE400A vs P6KE9V1A-B
  • P6KE400A vs P6KE9V1A
  • P6KE400A vs P6KE9V1A
  • P6KE400A vs P6KE91HE3/73
  • P6KE400A vs P6KE91HE3/54
  • P6KE400A vs P6KE91H
  • P6KE400A vs P6KE91-E3/73
  • P6KE400A vs P6KE91-E3/54
  • P6KE400A vs P6KE91CH
  • P6KE400A vs P6KE91C-B
  • P6KE400A vs P6KE91CA-TP
  • P6KE400A vs P6KE91CA-T
  • P6KE400A vs P6KE91CAHE3/73
  • P6KE400A vs P6KE91CAHE3/54
  • P6KE400A vs P6KE91CAHB0G
  • P6KE400A vs P6KE91CAHA0G
  • P6KE400A vs P6KE91CAH
  • P6KE400A vs P6KE91CAE3/TR13
  • P6KE400A vs P6KE91CA-E3/73
  • P6KE400A vs P6KE91CA-E3/54
  • P6KE400A vs P6KE91CA-BP
  • P6KE400A vs P6KE91CA-B
  • P6KE400A vs P6KE91CA-B
  • P6KE400A vs P6KE91CA-AT/TR13
  • P6KE400A vs P6KE91CA-AT/B
  • P6KE400A vs P6KE91CA-AP
  • P6KE400A vs P6KE91CA/TR13
  • P6KE400A vs P6KE91CA/B
  • P6KE400A vs P6KE91CA R0G
  • P6KE400A vs P6KE91CA B0G
  • P6KE400A vs P6KE91CA A0G
  • P6KE400A vs P6KE91CA
  • P6KE400A vs P6KE91CA
  • P6KE400A vs P6KE91CA
  • P6KE400A vs P6KE91CA
  • P6KE400A vs P6KE91C
  • P6KE400A vs P6KE91C
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend