☰
P4SMA400A
P4SMA400A
Active
Description:  TVS DIODE 342VWM 548VC SMA
Manufacturer:  Eaton Electronics
Datasheet:   P4SMA400A Datasheet
History Price: $0.5
In Stock: 33440
P4SMA400A Specification
Specification
Part No
P4SMA400A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Series
P4SMA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
342V
Voltage - Breakdown (Min)
380V
Voltage - Clamping (Max) @ Ipp
548V
Current - Peak Pulse (10/1000µs)
800mA
Power - Peak Pulse
400W
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
SMA
Unidirectional Channels
-
P4SMA400A PDF Datasheet
P4SMA400A Related Parts
P4SMA10
P4SMA10
Taiwan Semiconductor
400W, 10V, 10%, UNIDIRECTIONAL,
P4SMA10
P4SMA10
Littelfuse Inc
TVS DIODE 8.55VWM 15.23VC DO214
P4SMA10_R1_00001
P4SMA10_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100
P4SMA100
Taiwan Semiconductor
400W, 100V, 10%, UNIDIRECTIONAL,
P4SMA100
P4SMA100
Littelfuse Inc
TVS DIODE 85.5VWM 143.85VC DO214
P4SMA100A
P4SMA100A
Littelfuse Inc
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A
P4SMA100A
Eaton Electronics
TVS DIODE 85.5VWM 137VC SMA
P4SMA100A
P4SMA100A
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A R3G
P4SMA100A R3G
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A_R1_00001
P4SMA100A_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100A-AT/TR13
P4SMA100A-AT/TR13
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMA100A-AT/TR7
P4SMA100A-AT/TR7
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMA400A Compare Parts
  • P4SMA400A vs P4SMF6.0CA
  • P4SMA400A vs P4SMF6.0A
  • P4SMA400A vs P4SMF58A
  • P4SMA400A vs P4SMF5.0CA
  • P4SMA400A vs P4SMF5.0A
  • P4SMA400A vs P4SMF40CA
  • P4SMA400A vs P4SMF33A
  • P4SMA400A vs P4SMF30A
  • P4SMA400A vs P4SMF26A
  • P4SMA400A vs P4SMF24A
  • P4SMA400A vs P4SMF22CA
  • P4SMA400A vs P4SMF17A
  • P4SMA400A vs P4SMF15A
  • P4SMA400A vs P4SMF14A
  • P4SMA400A vs P4SMF12A
  • P4SMA400A vs P4SMAJ90CAS_R1_00001
  • P4SMA400A vs P4SMAJ90CA_R1_00001
  • P4SMA400A vs P4SMAJ90CA
  • P4SMA400A vs P4SMAJ90CA
  • P4SMA400A vs P4SMAJ90C_R1_00001
  • P4SMA400A vs P4SMAJ90C
  • P4SMA400A vs P4SMAJ90C
  • P4SMA400A vs P4SMAJ90AS_R1_00001
  • P4SMA400A vs P4SMAJ90A-AQ
  • P4SMA400A vs P4SMAJ90A-AQ
  • P4SMA400A vs P4SMAJ90A_R1_00001
  • P4SMA400A vs P4SMAJ90A
  • P4SMA400A vs P4SMAJ90A
  • P4SMA400A vs P4SMAJ90_R1_00001
  • P4SMA400A vs P4SMAJ90
  • P4SMA400A vs P4SMAJ90
  • P4SMA400A vs P4SMAJ9.0CAS_R1_00001
  • P4SMA400A vs P4SMAJ9.0CA_R1_00001
  • P4SMA400A vs P4SMAJ9.0CA
  • P4SMA400A vs P4SMAJ9.0CA
  • P4SMA400A vs P4SMAJ9.0CA
  • P4SMA400A vs P4SMAJ9.0C_R1_00001
  • P4SMA400A vs P4SMAJ9.0C
  • P4SMA400A vs P4SMAJ9.0C
  • P4SMA400A vs P4SMAJ9.0AS_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.