Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc P4KE91A
P4KE91A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DO15 77.8V 400W UNIDIR
Manufacturer:
Littelfuse Inc
Datasheet:
P4KE91A Datasheet
History Price: $0.12378
In Stock: 12660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P4KE91A Specification
Specification
Part No
P4KE91A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
P4KE
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
77.8V
Voltage - Breakdown (Min)
86.5V
Voltage - Clamping (Max) @ Ipp
125V
Current - Peak Pulse (10/1000µs)
3.3A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-204AL, DO-41, Axial
Mounting Type
DO-204AL (DO-41)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
P4KE91A PDF Datasheet
P4KE91A Datasheet
Click and Download: P4KE91A Datasheet
P4KE91A Related Parts
P4KA10HE3/54
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AL
P4KA10HE3/73
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AL
P4KA11AHE3/54
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AL
P4KA11AHE3/73
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AL
P4KA11HE3/54
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AL
P4KA11HE3/73
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AL
P4KA12AHE3/54
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
P4KA12AHE3/73
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
P4KA12HE3/54
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AL
P4KA12HE3/73
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AL
P4KA13AHE3/54
Vishay General Semiconductor
TVS DIODE 11.1VWM 18.2VC DO204AL
P4KA13AHE3/73
Vishay General Semiconductor
TVS DIODE 11.1VWM 18.2VC DO204AL
P4KE91A Compare Parts
P4KE91A vs P4KE91CH
P4KE91A vs P4KE91C-B
P4KE91A vs P4KE91CA-TP
P4KE91A vs P4KE91CAS_AY_00001
P4KE91A vs P4KE91CAHR1G
P4KE91A vs P4KE91CA-HF
P4KE91A vs P4KE91CAHE3/73
P4KE91A vs P4KE91CAHE3/54
P4KE91A vs P4KE91CAHB0G
P4KE91A vs P4KE91CAHA0G
P4KE91A vs P4KE91CAH
P4KE91A vs P4KE91CA-G
P4KE91A vs P4KE91CA-E3/73
P4KE91A vs P4KE91CA-E3/54
P4KE91A vs P4KE91CA-BP
P4KE91A vs P4KE91CA-B
P4KE91A vs P4KE91CA-AP
P4KE91A vs P4KE91CA_R2_00001
P4KE91A vs P4KE91CA R1G
P4KE91A vs P4KE91CA B0G
P4KE91A vs P4KE91CA A0G
P4KE91A vs P4KE91CA
P4KE91A vs P4KE91CA
P4KE91A vs P4KE91CA
P4KE91A vs P4KE91C_R2_00001
P4KE91A vs P4KE91C
P4KE91A vs P4KE91C
P4KE91A vs P4KE91-B
P4KE91A vs P4KE91A-TP
P4KE91A vs P4KE91AS_AY_00001
P4KE91A vs P4KE91AHR1G
P4KE91A vs P4KE91A-HF
P4KE91A vs P4KE91AHE3/73
P4KE91A vs P4KE91AHE3/54
P4KE91A vs P4KE91AHB0G
P4KE91A vs P4KE91AHA0G
P4KE91A vs P4KE91AH
P4KE91A vs P4KE91A-G
P4KE91A vs P4KE91A-E3/73
P4KE91A vs P4KE91A-E3/54
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend