☰
5KP14A
5KP14A
Active
Description:  TVS P600 14V 5000W UNIDIR
Manufacturer:  Littelfuse Inc
Datasheet:   5KP14A Datasheet
History Price: $2.76
In Stock: 3200
5KP14A Specification
Specification
Part No
5KP14A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
5KP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
219.8A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
P600, Axial
Mounting Type
P600
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
5KP14A PDF Datasheet
5KP14A Related Parts
5KP10
5KP10
Littelfuse Inc
TVS P600 10V 5000W UNIDIR
5KP100
5KP100
Littelfuse Inc
TVS P600 100V 5000W UNIDIR
5KP100A
5KP100A
Littelfuse Inc
TVS P600 100V 5000W UNIDIR
5KP100A
5KP100A
Diotec Semiconductor
TVS P600 175DEG 100V 5000W
5KP100A/B
5KP100A/B
YAGEO
5KP, P600, 100V, 162V, BOX
5KP100A/TR13
5KP100A/TR13
YAGEO
TVS P600 100V 162V 13"
5KP100A_R2_00001
5KP100A_R2_00001
Panjit International
GLASS PASSIVATED JUNCTION TRANSI
5KP100A-AT/B
5KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
5KP100A-AT/TR13
5KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
5KP100A-B
5KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
5KP100A-E3/51
5KP100A-E3/51
Vishay General Semiconductor
TVS DIODE 100VWM 162VC P600
5KP100A-E3/54
5KP100A-E3/54
Vishay General Semiconductor
TVS DIODE 100VWM 162VC P600
5KP14A Compare Parts
  • 5KP14A vs 5KP90HE3/54
  • 5KP14A vs 5KP90-E3/73
  • 5KP14A vs 5KP90-E3/54
  • 5KP14A vs 5KP90C-B
  • 5KP14A vs 5KP90CA-TP
  • 5KP14A vs 5KP90CAL-TP
  • 5KP14A vs 5KP90CA-HRA
  • 5KP14A vs 5KP90CA-G
  • 5KP14A vs 5KP90CA-B
  • 5KP14A vs 5KP90CA-AT/TR13
  • 5KP14A vs 5KP90CA-AT/B
  • 5KP14A vs 5KP90CA_R2_00001
  • 5KP14A vs 5KP90CA/TR13
  • 5KP14A vs 5KP90CA/B
  • 5KP14A vs 5KP90CA
  • 5KP14A vs 5KP90CA
  • 5KP14A vs 5KP90C
  • 5KP14A vs 5KP90-B
  • 5KP14A vs 5KP90A-TP
  • 5KP14A vs 5KP90AL-TP
  • 5KP14A vs 5KP90A-HRA
  • 5KP14A vs 5KP90AHE3_A/C
  • 5KP14A vs 5KP90AHE3/73
  • 5KP14A vs 5KP90AHE3/54
  • 5KP14A vs 5KP90A-G
  • 5KP14A vs 5KP90A-E3/73
  • 5KP14A vs 5KP90A-E3/54
  • 5KP14A vs 5KP90A-E3/51
  • 5KP14A vs 5KP90A-B
  • 5KP14A vs 5KP90A-AT/TR13
  • 5KP14A vs 5KP90A-AT/B
  • 5KP14A vs 5KP90A_R2_00001
  • 5KP14A vs 5KP90A/TR13
  • 5KP14A vs 5KP90A/B
  • 5KP14A vs 5KP90A
  • 5KP14A vs 5KP90A
  • 5KP14A vs 5KP90
  • 5KP14A vs 5KP9.0C-B
  • 5KP14A vs 5KP9.0CA-TP
  • 5KP14A vs 5KP9.0CA-HRA
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect