2540021
2540021
Obsolete
Description:  FUSE HLDR CART 600V 30A DIN RAIL
Manufacturer:  American Electrical
Datasheet:   2540021 Datasheet
History Price: Obsolete
In Stock: 39100
2540021 Specification
Specification
Part No
2540021
Category
Fuseholders
Manufacturer
American Electrical
Series
EFD10
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Fuse Size
0.394" Dia x 1.496" L (10mm x 38mm)
For Use With/Related Products
5AG, 13/32" x 1-1/2" (Midget)
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
1
Orientation
600V
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
30 A
2540021 PDF Datasheet
2540021 Related Parts
2540001
2540001
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540003
2540003
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540004
2540004
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540013
2540013
Altech Corporation
FUSE HOLDEREFD 1032A2PLED 690VAC
2540101
2540101
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540103
2540103
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540104
2540104
Altech Corporation
FUSE HOLDEREFD CC30A3P 600VAC/DC
2540104
2540104
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540111
2540111
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540113
2540113
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540114
2540114
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540211
2540211
Altech Corporation
FUSE HOLDEREFH10 DC PV1P+LED 100
2540021 Compare Parts
  • 2540021 vs 2544000
  • 2540021 vs 2543100
  • 2540021 vs 2543000
  • 2540021 vs 2541100
  • 2540021 vs 2541000
  • 2540021 vs 2540211
  • 2540021 vs 2540114
  • 2540021 vs 2540113
  • 2540021 vs 2540111
  • 2540021 vs 2540104
  • 2540021 vs 2540104
  • 2540021 vs 2540103
  • 2540021 vs 2540101
  • 2540021 vs 2540013
  • 2540021 vs 2540004
  • 2540021 vs 2540003
  • 2540021 vs 2540001
  • 2540021 vs 2545200
  • 2540021 vs 2545100
  • 2540021 vs 2545000
  • 2540021 vs 2544400
  • 2540021 vs 2544200
  • 2540021 vs 2544100
  • 2540021 vs 2543200
  • 2540021 vs 2543102
  • 2540021 vs 2543100
  • 2540021 vs 2543002
  • 2540021 vs 2542200
  • 2540021 vs 2542100
  • 2540021 vs 2542000
  • 2540021 vs 2541400
  • 2540021 vs 2541200
  • 2540021 vs 2541102
  • 2540021 vs 2541002
  • 2540021 vs 2540213
  • 2540021 vs 2540201
  • 2540021 vs 2540114
  • 2540021 vs 2540113
  • 2540021 vs 2540111
  • 2540021 vs 2540103
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.