TCTOA0J157M8R
TCTOA0J157M8R
Active
Description:  A- CASE / 157- CAP CODE / POLY
Manufacturer:  KYOCERA AVX
History Price: $0.97
In Stock: 45900
TCTOA0J157M8R Specification
Specification
Part No
TCTOA0J157M8R
Category
Tantalum Polymer Capacitors
Manufacturer
KYOCERA AVX
Series
TCTO
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
200mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.071" (1.80mm)
Lead Spacing
-
Manufacturer Size Code
-
Ratings
-
Features
General Purpose
TCTOA0J157M8R PDF Datasheet
TCTOA0J157M8R Related Parts
TCTAL0J107M8R-02
TCTAL0J107M8R-02
KYOCERA AVX
AL- CASE / 107- CAP CODE / MN02
TCTAL0J107M8R-H10
TCTAL0J107M8R-H10
KYOCERA AVX
AL- CASE / 107- CAP CODE / MN02
TCTAL0J107M8R-Y2
TCTAL0J107M8R-Y2
KYOCERA AVX
AL- CASE / 107- CAP CODE / MN02
TCTAL1A476M8R-CA2
TCTAL1A476M8R-CA2
KYOCERA AVX
AL- CASE / 476- CAP CODE / MN02
TCTOA0J107M8R-ZS1
TCTOA0J107M8R-ZS1
Rohm Semiconductor
CAP TANT POLY 100UF 6.3V 1206
TCTOAL0J476M8R
TCTOAL0J476M8R
KYOCERA AVX
CAP TANT POLY 47UF 6.3V 1206
TCTOAS0J107M8R-ZW1
TCTOAS0J107M8R-ZW1
Rohm Semiconductor
CAP TANT POLY 100UF 6.3V 1206
TCTOAS1A476M8R-ZB1
TCTOAS1A476M8R-ZB1
Rohm Semiconductor
CAP TANT POLY 47UF 10V 1206
TCTOBL0J157M8R-ZN1
TCTOBL0J157M8R-ZN1
Rohm Semiconductor
CAP TANT POLY 150UF 6.3V 1411
TCTOBL1V685M8R-ZF1
TCTOBL1V685M8R-ZF1
Rohm Semiconductor
CAP TANT POLY 6.8UF 35V 1411
TCTOM1A225M8R-02
TCTOM1A225M8R-02
KYOCERA AVX
CAP TANT POLY 2.2UF 10V 0603
TCTOM1A335M8R
TCTOM1A335M8R
KYOCERA AVX
CAP TANT POLY 3.3UF 10V 0603
TCTOA0J157M8R Compare Parts
  • TCTOA0J157M8R vs TCTOM1A335M8R
  • TCTOA0J157M8R vs TCTOM1A225M8R-02
  • TCTOA0J157M8R vs TCTOBL1V685M8R-ZF1
  • TCTOA0J157M8R vs TCTOBL0J157M8R-ZN1
  • TCTOA0J157M8R vs TCTOAS1A476M8R-ZB1
  • TCTOA0J157M8R vs TCTOAS0J107M8R-ZW1
  • TCTOA0J157M8R vs TCTOAL0J476M8R
  • TCTOA0J157M8R vs TCTOA0J107M8R-ZS1
  • TCTOA0J157M8R vs TCTAL1A476M8R-CA2
  • TCTOA0J157M8R vs TCTAL0J107M8R-Y2
  • TCTOA0J157M8R vs TCTAL0J107M8R-H10
  • TCTOA0J157M8R vs TCTAL0J107M8R-02
  • TCTOA0J157M8R vs TCTOP1A106M8R
  • TCTOA0J157M8R vs TCTOP1A106M8R
  • TCTOA0J157M8R vs TCTOP0G476M8R-ZBR
  • TCTOA0J157M8R vs TCTOM1A225M8R
  • TCTOA0J157M8R vs TCTOM1A225M8R
  • TCTOA0J157M8R vs TCTOBL1V106M8R-ZD1
  • TCTOA0J157M8R vs TCTOBL1E226M8R-ZB1
  • TCTOA0J157M8R vs TCTOBL1E156M8R-ZB1
  • TCTOA0J157M8R vs TCTOBL1C476M8R-ZW1
  • TCTOA0J157M8R vs TCTOBL1C336M8R-ZW1
  • TCTOA0J157M8R vs TCTOBL1A107M8R-ZS1
  • TCTOA0J157M8R vs TCTOBL0J157M8R-ZK6
  • TCTOA0J157M8R vs TCTOBL0J157M8R-ZK1
  • TCTOA0J157M8R vs TCTOBL0J107M8R-ZS1
  • TCTOA0J157M8R vs TCTOBL0E337M8R-2A1
  • TCTOA0J157M8R vs TCTOBL0E227M8R-ZN1
  • TCTOA0J157M8R vs TCTOAS1A336M8R-ZF1
  • TCTOA0J157M8R vs TCTOAL1A226M8R
  • TCTOA0J157M8R vs TCTOAL0J476M8R-ZW1
  • TCTOA0J157M8R vs TCTOA1C226M8R-ZD1
  • TCTOA0J157M8R vs TCTOA1A476M8R
  • TCTOA0J157M8R vs TCTOA1A476M8R
  • TCTOA0J157M8R vs TCTOA0J107M8R-ZW1
  • TCTOA0J157M8R vs TCTOA0J107M8R-ZW1
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller