Technical Parameter
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
5.4 mOhms
Package / Case
Through Hole
Height - Seated (Max)
1.220" Dia x 1.811" L (31.00mm x 46.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR, Low ESL