TH25
TH25
Obsolete
Description:  MOUNTING CLIP HORIZ 1.375IN DIA
Datasheet:   TH25 Datasheet
History Price: Obsolete
In Stock: 47500
TH25 Specification
Specification
Part No
TH25
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
TH
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Clip
For Use With/Related Products
Round Can Types
Device Size
1.375" Dia (34.9mm)
Specifications
-
TH25 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!