TH17
TH17
Obsolete
Description:  MOUNTING CLIP HORIZ .625IN DIA
Datasheet:   TH17 Datasheet
History Price: Obsolete
In Stock: 4200
TH17 Specification
Specification
Part No
TH17
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
TH
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Clip
For Use With/Related Products
Round Can Types
Device Size
0.625" Dia (15.9mm)
Specifications
-
TH17 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.