Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitors Accessories
/ Cornell Dubilier Electronics PLA8
PLA8
Active
Capacitors Accessories
Description:
CAPACITOR CAP UP WIRE
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
PLA8 Datasheet
History Price: $6.14
In Stock: 14500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLA8 Specification
Specification
Part No
PLA8
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
End Cap
For Use With/Related Products
Top Exit Lead Hole
Device Size
Round Can Types
Specifications
2.063" Dia (52.4mm)
PLA8 PDF Datasheet
PLA8 Datasheet
Click and Download: PLA8 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components