Technical Parameter
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
2.1 mOhms
Mounting Type
-40℃ ~ 100℃
Package / Case
Through Hole
Size / Dimension
Radial - 4 Leads
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.457" (37.00mm)
Applications
1.476" (37.50mm)
Ratings
High Frequency, Switching
ESR (Equivalent Series Resistance)
-